CW-10 13.5K 5% E12 e3
13.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01013K50JE12 | CW01013K50JE12-ND | CW01013K50JE12 | 70P3878 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 13.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-10 13.5K 5% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 13500 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |