Vishay Intertechnology, Inc. RES 13.3K OHM 13W 5% WW AXIAL CW01013K30JE12

Description
RES 13.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 13W 5% WW AXIAL - CW01013K30JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 13W 5% WW AXIAL
CW01013K30JE12
RES 13.3K OHM 13W 5% WW AXIAL CW01013K30JE12
RES 13.3Kohm 13W 5% WW AXIAL

RES 13.3Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01013K30JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01013K30JE12-ND
Through Hole Resistors CW01013K30JE12-ND
13.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

13.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01013K30JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01013K30JE12
Wirewound Resistors 3110-CW01013K30JE12
CW-10 13.3K 5% E12 e3

CW-10 13.3K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01013K30JE12 CW01013K30JE12-ND 3110-CW01013K30JE12
Product Name RES 13.3K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms 13300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details