Vishay Intertechnology, Inc. RES 133 OHM 13W 10% WW AXIAL CW010133R0KE123

Description
RES 133ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 13W 10% WW AXIAL - CW010133R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 13W 10% WW AXIAL
CW010133R0KE123
RES 133 OHM 13W 10% WW AXIAL CW010133R0KE123
RES 133ohm 13W 10% WW AXIAL

RES 133ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010133R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010133R0KE123-ND
Through Hole Resistors CW010133R0KE123-ND
133 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

133 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 133 10% E12 E3 Vishay - 70P3915 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 133 10% E12 E3 Vishay
70P3915
Cw-10-3 133 10% E12 E3 Vishay 70P3915
CW-10-3 133 10% e12 E3

CW-10-3 133 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010133R0KE123 CW010133R0KE123-ND 70P3915
Product Name RES 133 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 133 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details