Vishay Intertechnology, Inc. Through Hole Resistors CW010130R0JE12HE

Description
130 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Request a Quote
Description
130 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW010130R0JE12HE is a through-hole wirewound resistor from Lingto Electronic Limited, designed for high energy applications. It has a power rating of 10 watts at 25 °C, with a maximum short-term pulse energy of 106.5 joules. The resistor features a resistance range from 15.0 to 938.0 ohms and is available with a tolerance of ±5% or ±10%. It operates effectively within a temperature range of -65 °C to +350 °C, making it suitable for demanding environments. The construction includes a high-temperature silicone coating and a ceramic core, ensuring durability and stability during operation. The resistor is designed for high energy handling, with a maximum working voltage calculated as the square root of the product of power and resistance. It also exhibits a low temperature coefficient of ±30 ppm/°C for resistances of 10 ohms and above. Engineers considering this resistor should note its robust performance characteristics, including excellent stability and a high power-to-size ratio, which may be beneficial for applications requiring reliable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The CW010130R0JE12HE is a through-hole wirewound resistor from Lingto Electronic Limited, designed for high energy applications. It has a power rating of 10 watts at 25 °C, with a maximum short-term pulse energy of 106.5 joules. The resistor features a resistance range from 15.0 to 938.0 ohms and is available with a tolerance of ±5% or ±10%. It operates effectively within a temperature range of -65 °C to +350 °C, making it suitable for demanding environments. The construction includes a high-temperature silicone coating and a ceramic core, ensuring durability and stability during operation. The resistor is designed for high energy handling, with a maximum working voltage calculated as the square root of the product of power and resistance. It also exhibits a low temperature coefficient of ±30 ppm/°C for resistances of 10 ohms and above. Engineers considering this resistor should note its robust performance characteristics, including excellent stability and a high power-to-size ratio, which may be beneficial for applications requiring reliable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010130R0JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130R0JE12HE-ND
Through Hole Resistors CW010130R0JE12HE-ND
130 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

130 Ohms ±5% 13W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010130R0JE12HE - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010130R0JE12HE
Through Hole Resistors CW010130R0JE12HE
RES 130 OHM 13W 5% AXIAL

RES 130 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CW010130R0JE12HE-ND CW010130R0JE12HE
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details