Vishay Intertechnology, Inc. Wirewound Resistors CW010130K0KE12

Description
CW-10 130K 10% E12 e3
Request a Quote
Description
CW-10 130K 10% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW010130K0KE12 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It has a power rating of 10 watts at 25 °C and can operate within a resistance range of 0.1 to 167 kΩ, with tolerances of ±5% and ±10%. The resistor features a high-temperature silicone coating, providing excellent stability and a high power-to-size ratio. It is constructed with a ceramic core and tinned Copperweld terminals, ensuring durability and reliability in various applications. The operating temperature range is from -65 °C to +350 °C, making it suitable for demanding environments. The product is RoHS-compliant, and its design supports high performance at a low cost.

Datasheet Summary
Powered by GS/AI

The CW010130K0KE12 is a through-hole wirewound resistor from Lingto Electronic Limited, designed for commercial power applications. It has a power rating of 10 watts at 25 °C and can operate within a resistance range of 0.1 to 167 kΩ, with tolerances of ±5% and ±10%. The resistor features a high-temperature silicone coating, providing excellent stability and a high power-to-size ratio. It is constructed with a ceramic core and tinned Copperweld terminals, ensuring durability and reliability in various applications. The operating temperature range is from -65 °C to +350 °C, making it suitable for demanding environments. The product is RoHS-compliant, and its design supports high performance at a low cost.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010130K0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010130K0KE12
Wirewound Resistors 3110-CW010130K0KE12
CW-10 130K 10% E12 e3

CW-10 130K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010130K0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010130K0KE12
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010130K0KE12
Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010130K0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010130K0KE12-ND
Through Hole Resistors CW010130K0KE12-ND
130 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 130K 10% E12 E3 Vishay - 70P3898 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 130K 10% E12 E3 Vishay
70P3898
Cw-10 130K 10% E12 E3 Vishay 70P3898
CW-10 130K 10% e12 E3

CW-10 130K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW010130K0KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010130K0KE12
Through Hole Resistors CW010130K0KE12
RES 130K OHM 13W 10% AXIAL

RES 130K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010130K0KE12 CW010130K0KE12 CW010130K0KE12-ND 70P3898 CW010130K0KE12
Product Name Wirewound Resistors Res Wirewound 130K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 130K 10% E12 E3 Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 130000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details