Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012R00JS733

Description
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01012R00JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01012R00JS733
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012R00JS733
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01012R00JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JS733-ND
Through Hole Resistors CW01012R00JS733-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,12Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8571 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,12Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8571
Res,metal Alloy,12Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8571
RES,Metal Alloy,12Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,12Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012R00JS733 CW01012R00JS733-ND 43C8571
Product Name Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,12Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details