Vishay Intertechnology, Inc. Through Hole Resistors CW01012R00JS67

Description
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JS67-ND
Through Hole Resistors CW01012R00JS67-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01012R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01012R00JS67
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012R00JS67
Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01012R00JS67-ND CW01012R00JS67
Product Name Through Hole Resistors Res Wirewound 12 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details