Vishay Intertechnology, Inc. Through Hole Resistors CW01012K70JS73

Description
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K70JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K70JS73-ND
Through Hole Resistors CW01012K70JS73-ND
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7K OHM 13W 5% WW AXIAL - CW01012K70JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 13W 5% WW AXIAL
CW01012K70JS73
RES 12.7K OHM 13W 5% WW AXIAL CW01012K70JS73
RES 12.7Kohm 13W 5% WW AXIAL

RES 12.7Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01012K70JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K70JS73
Wirewound Resistors 3110-CW01012K70JS73
CW-10 12.7K 5% S73

CW-10 12.7K 5% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01012K70JS73-ND CW01012K70JS73 3110-CW01012K70JS73
Product Name Through Hole Resistors RES 12.7K OHM 13W 5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details