Vishay Intertechnology, Inc. Through Hole Resistors CW01012K70JE12

Description
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K70JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K70JE12-ND
Through Hole Resistors CW01012K70JE12-ND
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012K70JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012K70JE12
Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K70JE12
Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01012K70JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K70JE12
Wirewound Resistors 3110-CW01012K70JE12
CW-10 12.7K 5% E12 e3

CW-10 12.7K 5% E12 e3

Supplier's Site Datasheet
Cw-10 12.7K 5% E12 E3 Vishay - 70P3824 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 12.7K 5% E12 E3 Vishay
70P3824
Cw-10 12.7K 5% E12 E3 Vishay 70P3824
CW-10 12.7K 5% e12 E3

CW-10 12.7K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01012K70JE12-ND CW01012K70JE12 3110-CW01012K70JE12 70P3824
Product Name Through Hole Resistors Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 12.7K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details