Vishay Intertechnology, Inc. Wirewound Resistors CW01012K50KE12

Description
CW-10 12.5K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 12.5K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01012K50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K50KE12
Wirewound Resistors 3110-CW01012K50KE12
CW-10 12.5K 10% E12 e3

CW-10 12.5K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 12.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012K50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012K50KE12
Res Wirewound 12.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K50KE12
Res Wirewound 12.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01012K50KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K50KE12-ND
Through Hole Resistors CW01012K50KE12-ND
12.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 12.5K 10% E12 E3 Vishay - 70P3820 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 12.5K 10% E12 E3 Vishay
70P3820
Cw-10 12.5K 10% E12 E3 Vishay 70P3820
CW-10 12.5K 10% e12 E3

CW-10 12.5K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01012K50KE12 CW01012K50KE12 CW01012K50KE12-ND 70P3820
Product Name Wirewound Resistors Res Wirewound 12.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 12.5K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 12500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details