Vishay Intertechnology, Inc. RES 12.5K OHM 13W 5% WW AXIAL CW01012K50JE73

Description
RES 12.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 13W 5% WW AXIAL - CW01012K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 13W 5% WW AXIAL
CW01012K50JE73
RES 12.5K OHM 13W 5% WW AXIAL CW01012K50JE73
RES 12.5Kohm 13W 5% WW AXIAL

RES 12.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012K50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K50JE73-ND
Through Hole Resistors CW01012K50JE73-ND
12.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01012K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K50JE73
Wirewound Resistors 3110-CW01012K50JE73
CW-10 12.5K 5% E73 e3

CW-10 12.5K 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW01012K50JE73 CW01012K50JE73-ND 3110-CW01012K50JE73
Product Name RES 12.5K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms 12500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers