Vishay Intertechnology, Inc. Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K50JE123

Description
Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012K50JE123
Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K50JE123
Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01012K50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K50JE123-ND
Through Hole Resistors CW01012K50JE123-ND
12.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01012K50JE123 CW01012K50JE123-ND
Product Name Res Wirewound 12.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details