Vishay Intertechnology, Inc. Wirewound Resistors CW010125R0KE12

Description
CW-10 125 10% E12 e3
Request a Quote Datasheet
Description
CW-10 125 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010125R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010125R0KE12
Wirewound Resistors 3110-CW010125R0KE12
CW-10 125 10% E12 e3

CW-10 125 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010125R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010125R0KE12
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010125R0KE12
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010125R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010125R0KE12-ND
Through Hole Resistors CW010125R0KE12-ND
125 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010125R0KE12 CW010125R0KE12 CW010125R0KE12-ND
Product Name Wirewound Resistors Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 125 ohms 125 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details