Vishay Intertechnology, Inc. Through Hole Resistors CW010120R0KE123

Description
120 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010120R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010120R0KE123-ND
Through Hole Resistors CW010120R0KE123-ND
120 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 13W 10% WW AXIAL - CW010120R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 13W 10% WW AXIAL
CW010120R0KE123
RES 120 OHM 13W 10% WW AXIAL CW010120R0KE123
RES 120ohm 13W 10% WW AXIAL

RES 120ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 120 10% E12 E3 Vishay - 70P3844 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 120 10% E12 E3 Vishay
70P3844
Cw-10-3 120 10% E12 E3 Vishay 70P3844
CW-10-3 120 10% e12 E3

CW-10-3 120 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010120R0KE123-ND CW010120R0KE123 70P3844
Product Name Through Hole Resistors RES 120 OHM 13W 10% WW AXIAL Cw-10-3 120 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details