Vishay Intertechnology, Inc. Through Hole Resistors CW010120R0JE123

Description
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010120R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010120R0JE123-ND
Through Hole Resistors CW010120R0JE123-ND
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 13W 5% WW AXIAL - CW010120R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 13W 5% WW AXIAL
CW010120R0JE123
RES 120 OHM 13W 5% WW AXIAL CW010120R0JE123
RES 120ohm 13W 5% WW AXIAL

RES 120ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 120 5% E12 E3 Vishay - 70P3841 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 120 5% E12 E3 Vishay
70P3841
Cw-10-3 120 5% E12 E3 Vishay 70P3841
CW-10-3 120 5% e12 E3

CW-10-3 120 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010120R0JE123-ND CW010120R0JE123 70P3841
Product Name Through Hole Resistors RES 120 OHM 13W 5% WW AXIAL Cw-10-3 120 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers