11 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW-10 11K 5% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW01011K00JE12-ND | CW01011K00JE12 | 3110-CW01011K00JE12 |
| Product Name | Through Hole Resistors | Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |