Vishay Intertechnology, Inc. RES 117 OHM 13W 10% WW AXIAL CW010117R0KE733

Description
RES 117ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 117ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117 OHM 13W 10% WW AXIAL - CW010117R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 13W 10% WW AXIAL
CW010117R0KE733
RES 117 OHM 13W 10% WW AXIAL CW010117R0KE733
RES 117ohm 13W 10% WW AXIAL

RES 117ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010117R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010117R0KE733-ND
Through Hole Resistors CW010117R0KE733-ND
117 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

117 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 117 10% E73 E3 Vishay - 70P3799 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 117 10% E73 E3 Vishay
70P3799
Cw-10-3 117 10% E73 E3 Vishay 70P3799
CW-10-3 117 10% E73 e3

CW-10-3 117 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010117R0KE733 CW010117R0KE733-ND 70P3799
Product Name RES 117 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 117 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117 ohms 117 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers