Vishay Intertechnology, Inc. Through Hole Resistors CW010110R0JE73

Description
110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010110R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010110R0JE73-ND
Through Hole Resistors CW010110R0JE73-ND
110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 13W 5% WW AXIAL - CW010110R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 13W 5% WW AXIAL
CW010110R0JE73
RES 110 OHM 13W 5% WW AXIAL CW010110R0JE73
RES 110ohm 13W 5% WW AXIAL

RES 110ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010110R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010110R0JE73
Wirewound Resistors 3110-CW010110R0JE73
CW-10 110 5% E73 e3

CW-10 110 5% E73 e3

Supplier's Site Datasheet
Cw-10 110 5% E73 E3 Vishay - 70P3786 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 110 5% E73 E3 Vishay
70P3786
Cw-10 110 5% E73 E3 Vishay 70P3786
CW-10 110 5% E73 e3

CW-10 110 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010110R0JE73-ND CW010110R0JE73 3110-CW010110R0JE73 70P3786
Product Name Through Hole Resistors RES 110 OHM 13W 5% WW AXIAL Wirewound Resistors Cw-10 110 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details