Vishay Intertechnology, Inc. Through Hole Resistors CW01010R00HB12

Description
10 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01010R00HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010R00HB12-ND
Through Hole Resistors CW01010R00HB12-ND
10 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 3% SILICONE WW - CW01010R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3% SILICONE WW
CW01010R00HB12
RES 10 OHM 3% SILICONE WW CW01010R00HB12
RES 10ohm 3% SILICONE WW

RES 10ohm 3% SILICONE WW

Supplier's Site
Cw-10 10 3% B12 Vishay - 70P3746 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 10 3% B12 Vishay
70P3746
Cw-10 10 3% B12 Vishay 70P3746
CW-10 10 3% B12

CW-10 10 3% B12

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01010R00HB12-ND CW01010R00HB12 70P3746
Product Name Through Hole Resistors RES 10 OHM 3% SILICONE WW Cw-10 10 3% B12 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details