Vishay Precision Group Wirewound Resistors CW01010K00JB12

Description
CW-10 10K 5% B12
Request a Quote Datasheet
Description
CW-10 10K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01010K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01010K00JB12
Wirewound Resistors 3110-CW01010K00JB12
CW-10 10K 5% B12

CW-10 10K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01010K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010K00JB12-ND
Through Hole Resistors CW01010K00JB12-ND
10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole - CW01010K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole
CW01010K00JB12
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole CW01010K00JB12
Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Power Resistor; Resistance Vishay - 03F5018 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
03F5018
Power Resistor; Resistance Vishay 03F5018
Power Resistor; Resistance:10kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:10kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01010K00JB12 CW01010K00JB12-ND CW01010K00JB12 03F5018
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 10K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details