Vishay Precision Group Wirewound Resistors CW010100R0JE12

Description
CW-10 100 5% E12 e3
Request a Quote Datasheet
Description
CW-10 100 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010100R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100R0JE12
Wirewound Resistors 3110-CW010100R0JE12
CW-10 100 5% E12 e3

CW-10 100 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010100R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0JE12-ND
Through Hole Resistors CW010100R0JE12-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors 10watts 100ohms 5% - CW010100R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 100ohms 5%
CW010100R0JE12
Wirewound Resistors 10watts 100ohms 5% CW010100R0JE12
Wirewound Resistors 10watts 100ohms 5%

Wirewound Resistors 10watts 100ohms 5%

Supplier's Site
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay - 12P8900 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay
12P8900
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay 12P8900
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201330
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201330
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010100R0JE12 CW010100R0JE12-ND CW010100R0JE12 12P8900 70201330
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors 10watts 100ohms 5% Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Vishay Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details