Vishay Precision Group Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R7500KE73

Description
Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R7500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R7500KE73
Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R7500KE73
Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007R7500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R7500KE73
Wirewound Resistors 3110-CW007R7500KE73
CW-7 .75 10% E73 e3

CW-7 .75 10% E73 e3

Supplier's Site Datasheet
Cw-7 .75 10% E73 E3 Vishay - 70P1134 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .75 10% E73 E3 Vishay
70P1134
Cw-7 .75 10% E73 E3 Vishay 70P1134
CW-7 .75 10% E73 e3

CW-7 .75 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007R7500KE73 3110-CW007R7500KE73 70P1134
Product Name Res Wirewound 750m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 .75 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers