Vishay Precision Group Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R6800JE73

Description
Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R6800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R6800JE73
Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R6800JE73
Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .68 5% E73 E3 Vishay - 70P1124 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .68 5% E73 E3 Vishay
70P1124
Cw-7 .68 5% E73 E3 Vishay 70P1124
CW-7 .68 5% E73 e3

CW-7 .68 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R6800JE73 70P1124
Product Name Res Wirewound 680m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .68 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details