Vishay Precision Group Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R3500JE73

Description
Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R3500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R3500JE73
Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R3500JE73
Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .35 5% E73 E3 Vishay - 70P1072 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .35 5% E73 E3 Vishay
70P1072
Cw-7 .35 5% E73 E3 Vishay 70P1072
CW-7 .35 5% E73 e3

CW-7 .35 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R3500JE73 70P1072
Product Name Res Wirewound 350m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .35 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers