Vishay Precision Group Wirewound Resistors CW007R3000KE73

Description
CW-7 .3 10% E73 e3
Request a Quote Datasheet
Description
CW-7 .3 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007R3000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R3000KE73
Wirewound Resistors 3110-CW007R3000KE73
CW-7 .3 10% E73 e3

CW-7 .3 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R3000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R3000KE73
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R3000KE73
Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .3 10% E73 E3 Vishay - 70P1058 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .3 10% E73 E3 Vishay
70P1058
Cw-7 .3 10% E73 E3 Vishay 70P1058
CW-7 .3 10% E73 e3

CW-7 .3 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007R3000KE73 CW007R3000KE73 70P1058
Product Name Wirewound Resistors Res Wirewound 300m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .3 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.3000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers