Vishay Precision Group Wirewound Resistors CW007R2700KE12

Description
CW-7 .27 10% E12 e3
Request a Quote Datasheet
Description
CW-7 .27 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007R2700KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007R2700KE12
Wirewound Resistors 3110-CW007R2700KE12
CW-7 .27 10% E12 e3

CW-7 .27 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 270m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R2700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R2700KE12
Res Wirewound 270m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R2700KE12
Res Wirewound 270m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .27 10% E12 E3 Vishay - 70P1049 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .27 10% E12 E3 Vishay
70P1049
Cw-7 .27 10% E12 E3 Vishay 70P1049
CW-7 .27 10% e12 E3

CW-7 .27 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007R2700KE12 CW007R2700KE12 70P1049
Product Name Wirewound Resistors Res Wirewound 270m Ohm 10% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .27 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 0.2700 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details