Vishay Precision Group Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2200JE73

Description
Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R2200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R2200JE73
Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2200JE73
Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .22 5% E73 E3 Vishay - 70P1032 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .22 5% E73 E3 Vishay
70P1032
Cw-7 .22 5% E73 E3 Vishay 70P1032
CW-7 .22 5% E73 e3

CW-7 .22 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R2200JE73 70P1032
Product Name Res Wirewound 220m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .22 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661626 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details