Vishay Precision Group Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2000JE73

Description
Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R2000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R2000JE73
Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R2000JE73
Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .2 5% E73 E3 Vishay - 70P1028 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .2 5% E73 E3 Vishay
70P1028
Cw-7 .2 5% E73 E3 Vishay 70P1028
CW-7 .2 5% E73 e3

CW-7 .2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R2000JE73 70P1028
Product Name Res Wirewound 200m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .2 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details