Vishay Precision Group Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1600JE12

Description
Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk - CW007R1600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk
CW007R1600JE12
Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk CW007R1600JE12
Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 .16 5% E12 E3 Vishay - 70P1015 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .16 5% E12 E3 Vishay
70P1015
Cw-7 .16 5% E12 E3 Vishay 70P1015
CW-7 .16 5% e12 E3

CW-7 .16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1600JE12 70P1015
Product Name Res Wirewound 160m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-7 .16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details