Vishay Precision Group Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1000JE73

Description
Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R - CW007R1000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R
CW007R1000JE73
Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R CW007R1000JE73
Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 .1 5% E73 E3 Vishay - 70P0988 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 .1 5% E73 E3 Vishay
70P0988
Cw-7 .1 5% E73 E3 Vishay 70P0988
CW-7 .1 5% E73 e3

CW-7 .1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW007R1000JE73 70P0988
Product Name Res Wirewound 100m Ohm 5% 7W ¦90ppm/¦C AXL Thru-Hole T/R Cw-7 .1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details