Vishay Precision Group Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0079R090KE73

Description
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0079R090KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0079R090KE73
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0079R090KE73
Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0079R090KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0079R090KE73
Wirewound Resistors 3110-CW0079R090KE73
CW-7 9.09 10% E73 e3

CW-7 9.09 10% E73 e3

Supplier's Site Datasheet
Cw-7 9.09 10% E73 E3 Vishay - 70P2236 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 9.09 10% E73 E3 Vishay
70P2236
Cw-7 9.09 10% E73 E3 Vishay 70P2236
CW-7 9.09 10% E73 e3

CW-7 9.09 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0079R090KE73 3110-CW0079R090KE73 70P2236
Product Name Res Wirewound 9.09 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 9.09 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details