Vishay Intertechnology, Inc. Wirewound Resistors CW00795K20KE12

Description
CW-7 95.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 95.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00795K20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00795K20KE12
Wirewound Resistors 3110-CW00795K20KE12
CW-7 95.2K 10% E12 e3

CW-7 95.2K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00795K20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00795K20KE12
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00795K20KE12
Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW00795K20KE12 CW00795K20KE12
Product Name Wirewound Resistors Res Wirewound 95.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 95200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details