Vishay Precision Group Wirewound Resistors CW0078K500KE73

Description
CW-7 8.5K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 8.5K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0078K500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0078K500KE73
Wirewound Resistors 3110-CW0078K500KE73
CW-7 8.5K 10% E73 e3

CW-7 8.5K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 8.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0078K500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0078K500KE73
Res Wirewound 8.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0078K500KE73
Res Wirewound 8.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 8.5K 10% E73 E3 Vishay - 70P2185 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 8.5K 10% E73 E3 Vishay
70P2185
Cw-7 8.5K 10% E73 E3 Vishay 70P2185
CW-7 8.5K 10% E73 e3

CW-7 8.5K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0078K500KE73 CW0078K500KE73 70P2185
Product Name Wirewound Resistors Res Wirewound 8.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 8.5K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details