Vishay Precision Group Wirewound Resistors CW0078K200KE12

Description
CW-7 8.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 8.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0078K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0078K200KE12
Wirewound Resistors 3110-CW0078K200KE12
CW-7 8.2K 10% E12 e3

CW-7 8.2K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 8.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0078K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0078K200KE12
Res Wirewound 8.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0078K200KE12
Res Wirewound 8.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 8.2K 10% E12 E3 Vishay - 70P2180 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 8.2K 10% E12 E3 Vishay
70P2180
Cw-7 8.2K 10% E12 E3 Vishay 70P2180
CW-7 8.2K 10% e12 E3

CW-7 8.2K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0078K200KE12 CW0078K200KE12 70P2180
Product Name Wirewound Resistors Res Wirewound 8.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 8.2K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers