Vishay Precision Group Wirewound Resistors CW00782K00KE73

Description
CW-7 82K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 82K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00782K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00782K00KE73
Wirewound Resistors 3110-CW00782K00KE73
CW-7 82K 10% E73 e3

CW-7 82K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00782K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00782K00KE73
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00782K00KE73
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 82K 10% E73 E3 Vishay - 70P2209 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 82K 10% E73 E3 Vishay
70P2209
Cw-7 82K 10% E73 E3 Vishay 70P2209
CW-7 82K 10% E73 e3

CW-7 82K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00782K00KE73 CW00782K00KE73 70P2209
Product Name Wirewound Resistors Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 82K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 82000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details