Vishay Precision Group Wirewound Resistors CW007800R0JE73

Description
CW-7 800 5% E73 e3
Request a Quote Datasheet
Description
CW-7 800 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007800R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007800R0JE73
Wirewound Resistors 3110-CW007800R0JE73
CW-7 800 5% E73 e3

CW-7 800 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 800 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007800R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007800R0JE73
Res Wirewound 800 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007800R0JE73
Res Wirewound 800 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 800 5% E73 E3 Vishay - 70P2203 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 800 5% E73 E3 Vishay
70P2203
Cw-7 800 5% E73 E3 Vishay 70P2203
CW-7 800 5% E73 e3

CW-7 800 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007800R0JE73 CW007800R0JE73 70P2203
Product Name Wirewound Resistors Res Wirewound 800 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 800 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details