Vishay Precision Group Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0077R000KE73

Description
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0077R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0077R000KE73
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0077R000KE73
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0077R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077R000KE73
Wirewound Resistors 3110-CW0077R000KE73
CW-7 7 10% E73 e3

CW-7 7 10% E73 e3

Supplier's Site Datasheet
Cw-7 7 10% E73 E3 Vishay - 70P2142 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7 10% E73 E3 Vishay
70P2142
Cw-7 7 10% E73 E3 Vishay 70P2142
CW-7 7 10% E73 e3

CW-7 7 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0077R000KE73 3110-CW0077R000KE73 70P2142
Product Name Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 7 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details