Vishay Precision Group Wirewound Resistors CW0077R000KE12

Description
CW-7 7 10% E12 e3
Request a Quote Datasheet
Description
CW-7 7 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0077R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077R000KE12
Wirewound Resistors 3110-CW0077R000KE12
CW-7 7 10% E12 e3

CW-7 7 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0077R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0077R000KE12
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0077R000KE12
Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 7 10% E12 E3 Vishay - 70P2141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7 10% E12 E3 Vishay
70P2141
Cw-7 7 10% E12 E3 Vishay 70P2141
CW-7 7 10% e12 E3

CW-7 7 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0077R000KE12 CW0077R000KE12 70P2141
Product Name Wirewound Resistors Res Wirewound 7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-7 7 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers