Vishay Precision Group Wirewound Resistors CW00775K00JE12

Description
CW-7 75K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 75K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00775K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00775K00JE12
Wirewound Resistors 3110-CW00775K00JE12
CW-7 75K 5% E12 e3

CW-7 75K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 75K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00775K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00775K00JE12
Res Wirewound 75K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00775K00JE12
Res Wirewound 75K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 75K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 75K 5% E12 E3 Vishay - 70P2158 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 75K 5% E12 E3 Vishay
70P2158
Cw-7 75K 5% E12 E3 Vishay 70P2158
CW-7 75K 5% e12 E3

CW-7 75K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00775K00JE12 CW00775K00JE12 70P2158
Product Name Wirewound Resistors Res Wirewound 75K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 75K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 75000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers