Vishay Precision Group Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0076R800KE12

Description
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0076R800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0076R800KE12
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0076R800KE12
Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0076R800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076R800KE12
Wirewound Resistors 3110-CW0076R800KE12
CW-7 6.8 10% E12 e3

CW-7 6.8 10% E12 e3

Supplier's Site Datasheet
Cw-7 6.8 10% E12 E3 Vishay - 70P2052 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.8 10% E12 E3 Vishay
70P2052
Cw-7 6.8 10% E12 E3 Vishay 70P2052
CW-7 6.8 10% e12 E3

CW-7 6.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076R800KE12 3110-CW0076R800KE12 70P2052
Product Name Res Wirewound 6.8 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 6.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details