Vishay Precision Group Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0076R000KE12

Description
Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0076R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0076R000KE12
Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0076R000KE12
Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0076R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076R000KE12
Wirewound Resistors 3110-CW0076R000KE12
CW-7 6 10% E12 e3

CW-7 6 10% E12 e3

Supplier's Site Datasheet
Cw-7 6 10% E12 E3 Vishay - 70P2039 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6 10% E12 E3 Vishay
70P2039
Cw-7 6 10% E12 E3 Vishay 70P2039
CW-7 6 10% e12 E3

CW-7 6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076R000KE12 3110-CW0076R000KE12 70P2039
Product Name Res Wirewound 6 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers