Vishay Precision Group Wirewound Resistors CW00768R10KE73

Description
CW-7 68.1 10% E73 e3
Request a Quote Datasheet
Description
CW-7 68.1 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00768R10KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00768R10KE73
Wirewound Resistors 3110-CW00768R10KE73
CW-7 68.1 10% E73 e3

CW-7 68.1 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 68.1 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00768R10KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68.1 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00768R10KE73
Res Wirewound 68.1 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00768R10KE73
Res Wirewound 68.1 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68.1 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 68.1 10% E73 E3 Vishay - 70P2107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 68.1 10% E73 E3 Vishay
70P2107
Cw-7 68.1 10% E73 E3 Vishay 70P2107
CW-7 68.1 10% E73 e3

CW-7 68.1 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00768R10KE73 CW00768R10KE73 70P2107
Product Name Wirewound Resistors Res Wirewound 68.1 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 68.1 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 68.1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers