Vishay Precision Group Wirewound Resistors CW007681R0KE73

Description
CW-7 681 10% E73 e3
Request a Quote Datasheet
Description
CW-7 681 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007681R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007681R0KE73
Wirewound Resistors 3110-CW007681R0KE73
CW-7 681 10% E73 e3

CW-7 681 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007681R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007681R0KE73
Res Wirewound 681 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007681R0KE73
Res Wirewound 681 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 681 10% E73 E3 Vishay - 70P2115 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 681 10% E73 E3 Vishay
70P2115
Cw-7 681 10% E73 E3 Vishay 70P2115
CW-7 681 10% E73 e3

CW-7 681 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007681R0KE73 CW007681R0KE73 70P2115
Product Name Wirewound Resistors Res Wirewound 681 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 681 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details