Vishay Precision Group Wirewound Resistors CW007681R0JE12

Description
CW-7 681 5% E12 e3
Request a Quote Datasheet
Description
CW-7 681 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007681R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007681R0JE12
Wirewound Resistors 3110-CW007681R0JE12
CW-7 681 5% E12 e3

CW-7 681 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007681R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007681R0JE12
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007681R0JE12
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 681 5% E12 E3 Vishay - 70P2112 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 681 5% E12 E3 Vishay
70P2112
Cw-7 681 5% E12 E3 Vishay 70P2112
CW-7 681 5% e12 E3

CW-7 681 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007681R0JE12 CW007681R0JE12 70P2112
Product Name Wirewound Resistors Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 681 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details