Vishay Precision Group Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00766K00KE12

Description
Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00766K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00766K00KE12
Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00766K00KE12
Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00766K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00766K00KE12
Wirewound Resistors 3110-CW00766K00KE12
CW-7 66K 10% E12 e3

CW-7 66K 10% E12 e3

Supplier's Site Datasheet
Cw-7 66K 10% E12 E3 Vishay - 70P2094 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 66K 10% E12 E3 Vishay
70P2094
Cw-7 66K 10% E12 E3 Vishay 70P2094
CW-7 66K 10% e12 E3

CW-7 66K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00766K00KE12 3110-CW00766K00KE12 70P2094
Product Name Res Wirewound 66K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 66K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details