Vishay Precision Group Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00766K00JS73

Description
Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00766K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00766K00JS73
Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00766K00JS73
Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00766K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00766K00JS73
Wirewound Resistors 3110-CW00766K00JS73
CW-7 66K 5% S73

CW-7 66K 5% S73

Supplier's Site Datasheet
Cw, 1.218 X 0.312, 66 Kohm, 5% Vishay - 43C8426 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.218 X 0.312, 66 Kohm, 5% Vishay
43C8426
Cw, 1.218 X 0.312, 66 Kohm, 5% Vishay 43C8426
CW, 1.218 x 0.312", 66 kOhm, 5%

CW, 1.218 x 0.312", 66 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00766K00JS73 3110-CW00766K00JS73 43C8426
Product Name Res Wirewound 66K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 1.218 X 0.312, 66 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details