Vishay Precision Group Wirewound Resistors CW007650R0JE73

Description
CW-7 650 5% E73 e3
Request a Quote Datasheet
Description
CW-7 650 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007650R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007650R0JE73
Wirewound Resistors 3110-CW007650R0JE73
CW-7 650 5% E73 e3

CW-7 650 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007650R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007650R0JE73
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007650R0JE73
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 650 5% E73 E3 Vishay - 70P2089 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 650 5% E73 E3 Vishay
70P2089
Cw-7 650 5% E73 E3 Vishay 70P2089
CW-7 650 5% E73 e3

CW-7 650 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007650R0JE73 CW007650R0JE73 70P2089
Product Name Wirewound Resistors Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 650 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 650 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details