Vishay Precision Group Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007620R0JE12

Description
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007620R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007620R0JE12
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007620R0JE12
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007620R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007620R0JE12
Wirewound Resistors 3110-CW007620R0JE12
CW-7 620 5% E12 e3

CW-7 620 5% E12 e3

Supplier's Site Datasheet
Cw-7 620 5% E12 E3 Vishay - 70P2070 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 620 5% E12 E3 Vishay
70P2070
Cw-7 620 5% E12 E3 Vishay 70P2070
CW-7 620 5% e12 E3

CW-7 620 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007620R0JE12 3110-CW007620R0JE12 70P2070
Product Name Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 620 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details