Vishay Precision Group Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007600R0JE12

Description
Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007600R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007600R0JE12
Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007600R0JE12
Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007600R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007600R0JE12
Wirewound Resistors 3110-CW007600R0JE12
CW-7 600 5% E12 e3

CW-7 600 5% E12 e3

Supplier's Site Datasheet
Cw-7 600 5% E12 E3 Vishay - 70P2058 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 600 5% E12 E3 Vishay
70P2058
Cw-7 600 5% E12 E3 Vishay 70P2058
CW-7 600 5% e12 E3

CW-7 600 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007600R0JE12 3110-CW007600R0JE12 70P2058
Product Name Res Wirewound 600 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 600 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details