Vishay Precision Group Wirewound Resistors CW00751R10JE12

Description
CW-7 51.1 5% E12 e3
Request a Quote Datasheet
Description
CW-7 51.1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00751R10JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00751R10JE12
Wirewound Resistors 3110-CW00751R10JE12
CW-7 51.1 5% E12 e3

CW-7 51.1 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 51.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00751R10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00751R10JE12
Res Wirewound 51.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00751R10JE12
Res Wirewound 51.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 51.1 5% E12 E3 Vishay - 70P1976 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 51.1 5% E12 E3 Vishay
70P1976
Cw-7 51.1 5% E12 E3 Vishay 70P1976
CW-7 51.1 5% e12 E3

CW-7 51.1 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00751R10JE12 CW00751R10JE12 70P1976
Product Name Wirewound Resistors Res Wirewound 51.1 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 51.1 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 51.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details